Texas Instruments LM3S601 Stellaris LM3S Microcontroller LM3S601-IQN50-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S601 Stellaris LM3S Microcontroller - LM3S601-IQN50-C2 - Texas Instruments
Dallas, TX, United States
LM3S601 Stellaris LM3S Microcontroller
LM3S601-IQN50-C2
LM3S601 Stellaris LM3S Microcontroller LM3S601-IQN50-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
 - LM3S601-IQN50-C2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
50MHz 32KB 8KB Embedded Microcontroller MCU - 685-LM3S601-IQN50-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 32KB 8KB Embedded Microcontroller MCU
685-LM3S601-IQN50-C2
50MHz 32KB 8KB Embedded Microcontroller MCU 685-LM3S601-IQN50-C2
32b ARM MCU, 50MHz, 32KB FLASH, 8KB RAM, LQFP, I2C, SPI, UART Product overview: LM3S601-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S601-IQN50-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 50MHz, 32KB FLASH, 8KB RAM, LQFP, I2C, SPI, UART Product overview: LM3S601-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S601-IQN50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1014825-LM3S601-IQN50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1014825-LM3S601-IQN50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1014825-LM3S601-IQN50-C2
Win Source Part Number: 1014825-LM3S601-IQN5 0-C2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 600 Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -LM3S601-IQN50,726-1 008,TEXTISLM3S601-IQ N50-C2,LM3S601-IQN50 ,2156-LM3S601-IQN50- C2,-LM3S601-IQN50-C2 -NDR Base Product Number: LM3S601 Product Status: Obsolete

Win Source Part Number: 1014825-LM3S601-IQN50-C2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 600
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -LM3S601-IQN50,726-1008,TEXTISLM3S601-IQN50-C2,LM3S601-IQN50,2156-LM3S601-IQN50-C2,-LM3S601-IQN50-C2-NDR
Base Product Number: LM3S601
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 726-1008-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1008-ND
Microcontrollers 726-1008-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S601-IQN50-C2
ARM Microcontrollers - MCU LM3S601-IQN50-C2
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S601-IQN50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S601-IQN50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S601-IQN50-C2
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - LM3S601-IQN50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S601-IQN50-C2
Microcontrollers LM3S601-IQN50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S601-IQN50-C2 LM3S601-IQN50-C2 685-LM3S601-IQN50-C2 1014825-LM3S601-IQN50-C2 726-1008-ND LM3S601-IQN50-C2 LM3S601-IQN50-C2 LM3S601-IQN50-C2
Product Name LM3S601 Stellaris LM3S Microcontroller 50MHz 32KB 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP48 Other; LQFP LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
RAM 8 KB 32 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers