Texas Instruments LM3S1332 Stellaris LM3S Microcontroller LM3S1332-IQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1332 Stellaris LM3S Microcontroller - LM3S1332-IQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S1332 Stellaris LM3S Microcontroller
LM3S1332-IQC50-A2T
LM3S1332 Stellaris LM3S Microcontroller LM3S1332-IQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1332-IQC50-A2T - 135414-LM3S1332-IQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1332-IQC50-A2T
135414-LM3S1332-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S1332-IQC50-A2T 135414-LM3S1332-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 135414-LM3S1332-IQC5 0-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 57 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 135414-LM3S1332-IQC50-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 57
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
50MHz 96KB Embedded Microcontroller MCU
685-LM3S1332-IQC50-A2T
50MHz 96KB Embedded Microcontroller MCU 685-LM3S1332-IQC50-A2T
32b ARM MCU, 50MHz, 96KB FLASH, LQFP, 57 I/O Product overview: LM3S1332-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1332-IQC50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU, 50MHz, 96KB FLASH, LQFP, 57 I/O Product overview: LM3S1332-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1332-IQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S1332-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S1332-IQC50-A2T-ND
Microcontrollers LM3S1332-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S1332-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1332-IQC50-A2T
Embedded - Microcontrollers LM3S1332-IQC50-A2T
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1332-IQC50-A2T
ARM Microcontrollers - MCU LM3S1332-IQC50-A2T
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

Buy Now Datasheet
Microcontrollers - LM3S1332-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1332-IQC50-A2T
Microcontrollers LM3S1332-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now
IC MCU 32BIT 96KB FLASH 100LQFP - 815-LM3S1332-IQC50-A2T - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 96KB FLASH 100LQFP
815-LM3S1332-IQC50-A2T
IC MCU 32BIT 96KB FLASH 100LQFP 815-LM3S1332-IQC50-A2T
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1332-IQC50-A2T 135414-LM3S1332-IQC50-A2T 685-LM3S1332-IQC50-A2T LM3S1332-IQC50-A2T-ND LM3S1332-IQC50-A2T LM3S1332-IQC50-A2T LM3S1332-IQC50-A2T 815-LM3S1332-IQC50-A2T
Product Name LM3S1332 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S1332-IQC50-A2T 50MHz 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers IC MCU 32BIT 96KB FLASH 100LQFP
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 10
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 96 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers