Manufacturer: ON Semiconductor
Win Source Part Number: 908605-LC88F58B0AU-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Xstormy16 series Microcontroller IC 16-Bit 12MHz 128KB (128K x 8) FLASH 64-SQFP (10x10)
Core Processor: Xstormy16
Speed: 12MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 5.5V
Family Name: LC88
Categories: Integrated Circuits (ICs)
Case / Package: 64-SQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
16-bit MCU, 128KB Flash, 6KB RAM, 24MHz, LQFP, 5V Product overview: LC88F58B0AU-SQFPH from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 6KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 6KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC88F58B0AU-SQFP
IC MCU 16BIT 128KB FLASH 64SQFP
16-bit Microcontrollers - MCU 16-BIT MCU
Xstormy16 - Microcontroller IC 16-Bit 12MHz 128KB (128K x 8) FLASH 64-SQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 908605-LC88F58B0AU-SQFPH | 685-LC88F58B0AU-SQFPH | LC88F58B0AU-SQFPH | LC88F58B0AU-SQFPH | LC88F58B0AU-SQFPH |
| Product Name | Embedded - Embedded - Microcontrollers - LC88F58B0AU-SQFPH | 16-bit 128KB 6KB 24MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 128 KB | 6 KB | 6 KB | 6 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.2 to 5.5 volts | 5 volts | 5.5 volts |