Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP36
- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 36-QFP (7x7)
8-bit Microcontrollers - MCU 8-BIT MCU
IC MCU 8BIT 16KB FLASH 36QFP
| Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F2416AU-EB-2E | LC87F2416AU-EB-2E | LC87F2416AU-EB-2E | LC87F2416AU-EB-2E |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Obsolete | Active | Active | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; QFP36 | QFP; Other; 36-LQFP | Other; 36-LQFP | |
| Clock Speed | 12 MHz | 12 MHz |