onsemi Embedded - Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H LC87F1M16AF5ZA0WA-6H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922788-LC87F1M16AF5Z A0WA-6H Operating Temperature Range: -40°C ~ 85°C (TA) Features: - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7) Speed: 12MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: LC87F Categories: Integrated Circuits (ICs) Case / Package: 48-SQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922788-LC87F1M16AF5Z A0WA-6H Operating Temperature Range: -40°C ~ 85°C (TA) Features: - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7) Speed: 12MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: LC87F Categories: Integrated Circuits (ICs) Case / Package: 48-SQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H - 922788-LC87F1M16AF5ZA0WA-6H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H
922788-LC87F1M16AF5ZA0WA-6H
Embedded - Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H 922788-LC87F1M16AF5ZA0WA-6H
Manufacturer: ON Semiconductor Win Source Part Number: 922788-LC87F1M16AF5Z A0WA-6H Operating Temperature Range: -40°C ~ 85°C (TA) Features: - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7) Speed: 12MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: LC87F Categories: Integrated Circuits (ICs) Case / Package: 48-SQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922788-LC87F1M16AF5ZA0WA-6H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)
Speed: 12MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: LC87F
Categories: Integrated Circuits (ICs)
Case / Package: 48-SQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 1KB 12MHz Embedded Microcontroller MCU
685-LC87F1M16AF5ZA0WA-6H
8-bit 16KB 1KB 12MHz Embedded Microcontroller MCU 685-LC87F1M16AF5ZA0WA-6H
8-bit MCU, 16KB Flash, 1KB RAM, USB, LQFP, 12MHz, 5V Product overview: LC87F1M16AF5ZA0WA-6H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 1KB, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 1KB, 12MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1M16AF5ZA0W A-6H can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 1KB RAM, USB, LQFP, 12MHz, 5V Product overview: LC87F1M16AF5ZA0WA-6H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 1KB, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 1KB, 12MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1M16AF5ZA0WA-6H can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F1M16AF5ZA0WA-6H
8-bit Microcontrollers - MCU LC87F1M16AF5ZA0WA-6H
8-bit Microcontrollers - MCU 8-BIT MCU

8-bit Microcontrollers - MCU 8-BIT MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F1M16AF5ZA0WA-6H
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F1M16AF5ZA0WA-6H
IC MCU 8BIT 16KB FLASH 48SQFP

IC MCU 8BIT 16KB FLASH 48SQFP

Supplier's Site
Microcontrollers - LC87F1M16AF5ZA0WA-6H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F1M16AF5ZA0WA-6H
Microcontrollers LC87F1M16AF5ZA0WA-6H
- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)

- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)

Buy Now
Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LC87F1M16AF5ZA0WA-6H
Embedded - Microcontrollers LC87F1M16AF5ZA0WA-6H
IC MCU 8BIT 16KB FLASH 48SQFP

IC MCU 8BIT 16KB FLASH 48SQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 922788-LC87F1M16AF5ZA0WA-6H 685-LC87F1M16AF5ZA0WA-6H LC87F1M16AF5ZA0WA-6H LC87F1M16AF5ZA0WA-6H LC87F1M16AF5ZA0WA-6H LC87F1M16AF5ZA0WA-6H
Product Name Embedded - Embedded - Microcontrollers - LC87F1M16AF5ZA0WA-6H 8-bit 16KB 1KB 12MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz
RAM 16 KB 1.02 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details