The Stellaris LM3S2110 microcontroller is based on the ARM Cortex-M3 core and is designed for motor control and embedded applications. It is available in a 100-pin LQFP package with dimensions specified for the PZ package option. The device operates over a temperature range of -40°C to 85°C and meets RoHS compliance with a lead finish of NIPDAU and moisture sensitivity level Level-3-260C-168 HR.
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
32b ARM MCU, 25MHz, 64KB FLASH, 16KB RAM, LQFP Product overview: LM3S2110-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2110-IQC25-A
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC
IC MCU 32BIT 64KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2110-IQC25-A2 | 726-1055-ND | 685-LM3S2110-IQC25-A2 | LM3S2110-IQC25-A2 | LM3S2110-IQC25-A2 | LM3S2110-IQC25-A2 |
| Product Name | LM3S2110 Stellaris LM3S Microcontroller | Microcontrollers | 25MHz 64KB 16KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 25 MHz | 25 MHz | ||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB | |||||
| ROM Type | Flash |