16-bit Microcontrollers - MCU
Xstormy16 - Microcontroller IC 16-Bit 10MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 120TQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC88F85D0AU-TQFP-H | LC88F85D0AU-TQFP-H | LC88F85D0AU-TQFP-H |
| Product Name | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 10 MHz | ||
| RAM | 8 KB |