Texas Instruments LM3S2139 Stellaris LM3S Microcontroller LM3S2139-IQC25-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2139 Stellaris LM3S Microcontroller - LM3S2139-IQC25-A2 - Texas Instruments
Dallas, TX, United States
LM3S2139 Stellaris LM3S Microcontroller
LM3S2139-IQC25-A2
LM3S2139 Stellaris LM3S Microcontroller LM3S2139-IQC25-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1056-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1056-ND
Microcontrollers 726-1056-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S2139-IQC25-A2 - 1199358-LM3S2139-IQC25-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2139-IQC25-A2
1199358-LM3S2139-IQC25-A2
Embedded - Embedded - Microcontrollers - LM3S2139-IQC25-A2 1199358-LM3S2139-IQC25-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199358-LM3S2139-IQC 25-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM3S2139 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 56 Date RAM Size: 16K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199358-LM3S2139-IQC25-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 25MHz
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S2139
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 56
Date RAM Size: 16K x 8

Buy Now
Singapore, Singapore
25MHz 64KB 16KB Embedded Microcontroller MCU
685-LM3S2139-IQC25-A2
25MHz 64KB 16KB Embedded Microcontroller MCU 685-LM3S2139-IQC25-A2
32b ARM MCU, 25MHz, 64KB FLASH, 16KB RAM, LQFP Product overview: LM3S2139-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2139-IQC25-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 64KB FLASH, 16KB RAM, LQFP Product overview: LM3S2139-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2139-IQC25-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S2139-IQC25-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2139-IQC25-A2
Embedded - Microcontrollers LM3S2139-IQC25-A2
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S2139-IQC25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2139-IQC25-A2
Microcontrollers LM3S2139-IQC25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S2139-IQC25-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S2139-IQC25-A2
Microcontrollers LM3S2139-IQC25-A2
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
IC MCU 32BIT 64KB FLASH 100LQFP - 815-LM3S2139-IQC25-A2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 100LQFP
815-LM3S2139-IQC25-A2
IC MCU 32BIT 64KB FLASH 100LQFP 815-LM3S2139-IQC25-A2
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2139-IQC25-A2
ARM Microcontrollers - MCU LM3S2139-IQC25-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2139-IQC25-A2 726-1056-ND 1199358-LM3S2139-IQC25-A2 685-LM3S2139-IQC25-A2 LM3S2139-IQC25-A2 LM3S2139-IQC25-A2 LM3S2139-IQC25-A2 815-LM3S2139-IQC25-A2 LM3S2139-IQC25-A2
Product Name LM3S2139 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S2139-IQC25-A2 25MHz 64KB 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 32BIT 64KB FLASH 100LQFP ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 10
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 4x10b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products