Stellaris LM3S Microcontroller 48-LQFP -40 to 105
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 32K, Ext Temp
IC MCU 32BIT 32KB FLASH 48LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S617-EQN50-C2 | LM3S617-EQN50-C2-ND | LM3S617-EQN50-C2 | LM3S617-EQN50-C2 | LM3S617-EQN50-C2 | LM3S617-EQN50-C2 |
| Product Name | LM3S617 Stellaris LM3S Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 6x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 32 KB |