NXP Semiconductors Embedded - Embedded - Microcontrollers - FS32R274KCK2MMM FS32R274KCK2MMM

Description
Manufacturer: NXP Win Source Part Number: 919349-FS32R274KCK2M MM Series: S32R Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14) Core Processor: e200z4, e200z7 (2) Speed: 180MHz, 240MHz Package: Tray Package: 257-LFBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire Peripherals: POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.19V ~ 5.5V Family Name: FS32R274 Categories: Integrated Circuits (ICs) Case / Package: 257-LFBGA (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935350816557, FS32R274KCK2MMM-ND, 568-14682
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 919349-FS32R274KCK2M MM Series: S32R Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14) Core Processor: e200z4, e200z7 (2) Speed: 180MHz, 240MHz Package: Tray Package: 257-LFBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire Peripherals: POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.19V ~ 5.5V Family Name: FS32R274 Categories: Integrated Circuits (ICs) Case / Package: 257-LFBGA (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935350816557, FS32R274KCK2MMM-ND, 568-14682
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - FS32R274KCK2MMM - 919349-FS32R274KCK2MMM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - FS32R274KCK2MMM
919349-FS32R274KCK2MMM
Embedded - Embedded - Microcontrollers - FS32R274KCK2MMM 919349-FS32R274KCK2MMM
Manufacturer: NXP Win Source Part Number: 919349-FS32R274KCK2M MM Series: S32R Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14) Core Processor: e200z4, e200z7 (2) Speed: 180MHz, 240MHz Package: Tray Package: 257-LFBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire Peripherals: POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.19V ~ 5.5V Family Name: FS32R274 Categories: Integrated Circuits (ICs) Case / Package: 257-LFBGA (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935350816557, FS32R274KCK2MMM-ND, 568-14682

Manufacturer: NXP
Win Source Part Number: 919349-FS32R274KCK2MMM
Series: S32R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
Core Processor: e200z4, e200z7 (2)
Speed: 180MHz, 240MHz
Package: Tray
Package: 257-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire
Peripherals: POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.19V ~ 5.5V
Family Name: FS32R274
Categories: Integrated Circuits (ICs)
Case / Package: 257-LFBGA (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 760
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935350816557, FS32R274KCK2MMM-ND, 568-14682

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-FS32R274KCK2MMM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-FS32R274KCK2MMM
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-FS32R274KCK2MMM
IC MCU 32BIT 2MB FLASH 257MAPBGA Product overview: FS32R274KCK2MMM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32R274KCK2MMM can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 257MAPBGA Product overview: FS32R274KCK2MMM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32R274KCK2MMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14682-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14682-ND
Microcontrollers 568-14682-ND
e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)

e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)

Buy Now Datasheet
 - FS32R274KCK2MMM - Rochester Electronics
Newburyport, MA, United States
2M Flash, 1.5MB SRAM, 2x

2M Flash, 1.5MB SRAM, 2x

Supplier's Site Datasheet
Microcontrollers - FS32R274KCK2MMM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
FS32R274KCK2MMM
Microcontrollers FS32R274KCK2MMM
IC MCU 32BIT 2MB FLASH 257MAPBGA

IC MCU 32BIT 2MB FLASH 257MAPBGA

Supplier's Site Datasheet
Microcontrollers - FS32R274KCK2MMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FS32R274KCK2MMM
Microcontrollers FS32R274KCK2MMM
e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)

e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
FS32R274KCK2MMM
32-bit Microcontrollers - MCU FS32R274KCK2MMM
32-bit Microcontrollers - MCU 2M Flash, 1.5MB SRAM, 2x

32-bit Microcontrollers - MCU 2M Flash, 1.5MB SRAM, 2x

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FS32R274KCK2MMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FS32R274KCK2MMM
Integrated Circuits (ICs) - Embedded - Microcontrollers FS32R274KCK2MMM
IC MCU 32BIT 2MB FLASH 257MAPBGA

IC MCU 32BIT 2MB FLASH 257MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 919349-FS32R274KCK2MMM 685-FS32R274KCK2MMM 568-14682-ND FS32R274KCK2MMM FS32R274KCK2MMM FS32R274KCK2MMM FS32R274KCK2MMM FS32R274KCK2MMM
Product Name Embedded - Embedded - Microcontrollers - FS32R274KCK2MMM 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit
Clock Speed 240 MHz 240 MHz 180 MHz 240 MHz 240 MHz 240 MHz
RAM 2000 KB 1500 KB 1500 KB 1500 KB 1500 KB 1500 KB
ROM 64 KB 64 KB 2000 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers