FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
IC MCU 32BIT 256KB FLASH 100QFN
32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,CAN,Camera,SD
IC MCU 32BIT 256KB FLASH 100QFN
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
MCU, 32BIT, 100MHZ, QFN-100; Product Range:FT90x Series Microcontrollers; Architecture:FT32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:QFN; No. of RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FT900Q-C-T-ND | FT900Q-C-T | FT900Q-C-T | FT900Q-C-T | FT900Q-C-T | 81AC2491 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 100Mhz, Qfn-100; Product Range Bridgetek |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 7x10b; D/A 2x10b | |||||
| RAM | 320 KB | 320 KB | 320 KB | 64 KB | ||
| ROM | 256 KB |