Texas Instruments High-Performance Analog 50MHz 96KB Embedded Microcontroller MCU LM3S2432-IQC50-A2T

Description
32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S2432-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2432-IQC50-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S2432-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2432-IQC50-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz 96KB Embedded Microcontroller MCU
685-LM3S2432-IQC50-A2T
50MHz 96KB Embedded Microcontroller MCU 685-LM3S2432-IQC50-A2T
32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S2432-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2432-IQC50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S2432-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2432-IQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S2432-IQC50-A2T - 143603-LM3S2432-IQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2432-IQC50-A2T
143603-LM3S2432-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S2432-IQC50-A2T 143603-LM3S2432-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 143603-LM3S2432-IQC5 0-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 143603-LM3S2432-IQC50-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - LM3S2432-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2432-IQC50-A2T-ND
Microcontrollers LM3S2432-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2432-IQC50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2432-IQC50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2432-IQC50-A2T
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2432-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2432-IQC50-A2T
Microcontrollers LM3S2432-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2432-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2432-IQC50-A2T
Embedded - Microcontrollers LM3S2432-IQC50-A2T
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2432-IQC50-A2T
ARM Microcontrollers - MCU LM3S2432-IQC50-A2T
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S2432-IQC50-A2T 143603-LM3S2432-IQC50-A2T LM3S2432-IQC50-A2T-ND LM3S2432-IQC50-A2T LM3S2432-IQC50-A2T LM3S2432-IQC50-A2T LM3S2432-IQC50-A2T
Product Name 50MHz 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S2432-IQC50-A2T Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
RAM 32 KB 96 KB 32 KB 32 KB 32 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Serial Interface I2C, SPI, UART, IrDA, USART CAN; SPI; UART; USART
Package Type Other; LQFP QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers