Texas Instruments LM3S2950 Stellaris LM3S Microcontroller LM3S2950-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stellaris LM3S2950 microcontroller with ARM Cortex-M3 processor in a 100-pin LQFP package, operating from -40 to 85°C.

Datasheet Summary
Powered by GS/AI

Stellaris LM3S2950 microcontroller with ARM Cortex-M3 processor in a 100-pin LQFP package, operating from -40 to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3S2950 Stellaris LM3S Microcontroller - LM3S2950-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S2950 Stellaris LM3S Microcontroller
LM3S2950-IQC50-A2
LM3S2950 Stellaris LM3S Microcontroller LM3S2950-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1068-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1068-ND
Microcontrollers 726-1068-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S2950-IQC50-A2
50MHz 256KB Embedded Microcontroller MCU 685-LM3S2950-IQC50-A2
32b ARM MCU 50MHz 256KB FLASH 60 I/O LQFP Product overview: LM3S2950-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2950-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 60 I/O LQFP Product overview: LM3S2950-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2950-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S2950-IQC50-A2 - 1199368-LM3S2950-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2950-IQC50-A2
1199368-LM3S2950-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S2950-IQC50-A2 1199368-LM3S2950-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199368-LM3S2950-IQC 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM3S2950 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 60 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199368-LM3S2950-IQC50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S2950
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 60
Date RAM Size: 64K x 8

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2950-IQC50-A2
ARM Microcontrollers - MCU LM3S2950-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 100LQFP - 815-LM3S2950-IQC50-A2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
815-LM3S2950-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP 815-LM3S2950-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2950-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2950-IQC50-A2
Microcontrollers LM3S2950-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2950-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2950-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2950-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2950-IQC50-A2 726-1068-ND 685-LM3S2950-IQC50-A2 1199368-LM3S2950-IQC50-A2 LM3S2950-IQC50-A2 815-LM3S2950-IQC50-A2 LM3S2950-IQC50-A2 LM3S2950-IQC50-A2
Product Name LM3S2950 Stellaris LM3S Microcontroller Microcontrollers 50MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S2950-IQC50-A2 ARM Microcontrollers - MCU IC MCU 32BIT 256KB FLASH 100LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers