Texas Instruments LM3S1960 Stellaris LM3S Microcontroller LM3S1960-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S1960 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general-purpose embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The part is RoHS compliant, features a Level-3 moisture sensitivity rating, and uses NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S1960 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general-purpose embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The part is RoHS compliant, features a Level-3 moisture sensitivity rating, and uses NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
LM3S1960 Stellaris LM3S Microcontroller - LM3S1960-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1960 Stellaris LM3S Microcontroller
LM3S1960-IQC50-A2
LM3S1960 Stellaris LM3S Microcontroller LM3S1960-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1960-IQC50-A2 - 877396-LM3S1960-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1960-IQC50-A2
877396-LM3S1960-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S1960-IQC50-A2 877396-LM3S1960-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 877396-LM3S1960-IQC5 0-A2 Series: Stellaris® ARM® Cortex®-M3S 1000 Features: series Microcontroller IC Package: Tray Number of I/O: 60 Family Name: LM3S1960 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -LM3S1960-IQC50-A2-N DR, LM3S1960-IQC50, LM3S1960-IQC50-ND, 726-1112, -LM3S1960-IQC50

Manufacturer: Texas Instruments
Win Source Part Number: 877396-LM3S1960-IQC50-A2
Series: Stellaris® ARM® Cortex®-M3S 1000
Features: series Microcontroller IC
Package: Tray
Number of I/O: 60
Family Name: LM3S1960
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -LM3S1960-IQC50-A2-NDR, LM3S1960-IQC50, LM3S1960-IQC50-ND, 726-1112, -LM3S1960-IQC50

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S1960-IQC50-A2
50MHz 256KB Embedded Microcontroller MCU 685-LM3S1960-IQC50-A2
32b ARM MCU 50MHz 256KB FLASH 60 I/O LQFP Product overview: LM3S1960-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1960-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 60 I/O LQFP Product overview: LM3S1960-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1960-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 726-1112-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1112-ND
Microcontrollers 726-1112-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1960-IQC50-A2
ARM Microcontrollers - MCU LM3S1960-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1960-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1960-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1960-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S1960-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1960-IQC50-A2
Microcontrollers LM3S1960-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1960-IQC50-A2 877396-LM3S1960-IQC50-A2 685-LM3S1960-IQC50-A2 726-1112-ND LM3S1960-IQC50-A2 LM3S1960-IQC50-A2 LM3S1960-IQC50-A2
Product Name LM3S1960 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S1960-IQC50-A2 50MHz 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 60 60
RAM 64 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.75 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers