FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 76-QFN (9x9)
32-bit Microcontrollers - MCU 32 Bit MCU Rev C CAN,USB High Speed
MCU, 32BIT, 100MHZ, QFN-76; Product Range:FT90x Series Microcontrollers; Architecture:FT32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:76Pins; MCU Case Style:QFN; No. of RoHS Compliant: Yes
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 76-QFN (9x9)
IC MCU 32BIT 256KB FLASH 76QFN
IC MCU 32BIT 256KB FLASH 76QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FT907Q-C-T-ND | FT907Q-C-T | 81AC2503 | FT907Q-C-T | FT907Q-C-T | FT907Q-C-T |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 100Mhz, Qfn-76; Product Range Bridgetek | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 4x10b; D/A 2x10b | |||||
| RAM | 320 KB | 64 KB | 320 KB | 320 KB | ||
| ROM | 256 KB |