- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 100-PQFP (14x20)
8-bit Microcontrollers - MCU 8-BIT MCU
IC MCU 8BIT 128KB FLASH 100QIPE
IC MCU 8BIT 128KB FLASH 100QIPE
8-BIT MICROCONTROLLER / FTRAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F7DC8AVU-QIP-H | LC87F7DC8AVU-QIP-H | LC87F7DC8AVU-QIP-H | LC87F7DC8AVU-QIP-H | 72W1990 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-Bit Microcontroller / Ftray Onsemi |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 12 MHz | 12 MHz | |||
| RAM | 4 KB | 4 KB | |||
| I/O Ports | 29 |