Microcontroller, 8-bit, integrated VFD Controller, 128K-byte Flash ROM, 4096-byte RAM
IC MCU 8BIT 128KB FLASH 100PQFP
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 100-PQFP/QIP (20x14)
8-bit Microcontrollers - MCU 8-BIT MCU
IC MCU 8BIT 128KB FLASH 100PQFP
8-BIT MICROCONTROLLER / FTRAY
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F6AC8ALU-EJ-H | LC87F6AC8ALU-EJ-H | LC87F6AC8ALU-EJ-H | LC87F6AC8ALU-EJ-H | LC87F6AC8ALU-EJ-H | LC87F6AC8ALU-EJ-H | 97W5040 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | 8-Bit Microcontroller / Ftray Onsemi | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Active | Removed; Obsolete | |||
| ROM Type | Flash | Flash; FLASH | |||||
| Package Type | Other; QIP100 | Other; 100-BQFP | QFP; Other; 100-BQFP | ||||
| Clock Speed | 12 MHz | 12 MHz |