Texas Instruments LM3S2110 Stellaris LM3S Microcontroller LM3S2110-IQC25-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2110 Stellaris LM3S Microcontroller - LM3S2110-IQC25-A2T - Texas Instruments
Dallas, TX, United States
LM3S2110 Stellaris LM3S Microcontroller
LM3S2110-IQC25-A2T
LM3S2110 Stellaris LM3S Microcontroller LM3S2110-IQC25-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S2110-IQC25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2110-IQC25-A2T-ND
Microcontrollers LM3S2110-IQC25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S2110-IQC25-A2T - 127323-LM3S2110-IQC25-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2110-IQC25-A2T
127323-LM3S2110-IQC25-A2T
Embedded - Embedded - Microcontrollers - LM3S2110-IQC25-A2T 127323-LM3S2110-IQC25-A2T
Manufacturer: Texas Instruments Win Source Part Number: 127323-LM3S2110-IQC2 5-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127323-LM3S2110-IQC25-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25MHz 64KB 16KB Embedded Microcontroller MCU
685-LM3S2110-IQC25-A2T
25MHz 64KB 16KB Embedded Microcontroller MCU 685-LM3S2110-IQC25-A2T
32b ARM MCU, 25MHz, 64KB FLASH, 16KB RAM, LQFP Product overview: LM3S2110-IQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2110-IQC25-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 64KB FLASH, 16KB RAM, LQFP Product overview: LM3S2110-IQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2110-IQC25-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2110-IQC25-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2110-IQC25-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2110-IQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2110-IQC25-A2T
ARM Microcontrollers - MCU LM3S2110-IQC25-A2T
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2110-IQC25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2110-IQC25-A2T
Embedded - Microcontrollers LM3S2110-IQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S2110-IQC25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2110-IQC25-A2T
Microcontrollers LM3S2110-IQC25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
IC MCU 32BIT 64KB FLASH 100LQFP - 815-LM3S2110-IQC25-A2T - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 100LQFP
815-LM3S2110-IQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP 815-LM3S2110-IQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2110-IQC25-A2T LM3S2110-IQC25-A2T-ND 127323-LM3S2110-IQC25-A2T 685-LM3S2110-IQC25-A2T LM3S2110-IQC25-A2T LM3S2110-IQC25-A2T LM3S2110-IQC25-A2T LM3S2110-IQC25-A2T 815-LM3S2110-IQC25-A2T
Product Name LM3S2110 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S2110-IQC25-A2T 25MHz 64KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 64KB FLASH 100LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products