- Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 14-SOIC/MFPS
8-bit Microcontrollers - MCU 8-BIT MCU
- Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 14-SOIC/MFPS
IC MCU 8BIT 8KB FLASH 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F2708AUMD-AH-ND | LC87F2708AUMD-AH | LC87F2708AUMD-AH | LC87F2708AUMD-AH |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | Other; A/D 7x12b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 8 KB |