Texas Instruments LM3S2965 Stellaris LM3S Microcontroller LM3S2965-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S2965 microcontroller is based on the ARM Cortex-M3 processor and is designed for motor control and embedded applications. It is available in a 108-ball BGA package with dimensions specified for the 108-ball BGA variant. Operating temperature ranges from -40°C to 85°C. The device supports a 50 MHz internal clock and includes 512 KB of flash memory and 64 KB of SRAM. It features multiple peripherals including UART, SPI, I2C, CAN, PWM, ADC, and QEI. The device meets RoHS standards and is qualified under AEC-Q200. The 108-ball BGA package configuration is confirmed for this series variant.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S2965 microcontroller is based on the ARM Cortex-M3 processor and is designed for motor control and embedded applications. It is available in a 108-ball BGA package with dimensions specified for the 108-ball BGA variant. Operating temperature ranges from -40°C to 85°C. The device supports a 50 MHz internal clock and includes 512 KB of flash memory and 64 KB of SRAM. It features multiple peripherals including UART, SPI, I2C, CAN, PWM, ADC, and QEI. The device meets RoHS standards and is qualified under AEC-Q200. The 108-ball BGA package configuration is confirmed for this series variant.

Suppliers

Company
Product
Description
Supplier Links
LM3S2965 Stellaris LM3S Microcontroller - LM3S2965-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S2965 Stellaris LM3S Microcontroller
LM3S2965-IBZ50-A2
LM3S2965 Stellaris LM3S Microcontroller LM3S2965-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1154-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1154-ND
Microcontrollers 726-1154-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
 - LM3S2965-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S2965-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S2965-IBZ50-A2
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S2965-IBZ50-A2
32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S2965-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2965-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S2965-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2965-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S2965-IBZ50-A2 - 1199369-LM3S2965-IBZ50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2965-IBZ50-A2
1199369-LM3S2965-IBZ50-A2
Embedded - Embedded - Microcontrollers - LM3S2965-IBZ50-A2 1199369-LM3S2965-IBZ50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199369-LM3S2965-IBZ 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 108-BGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 108-LFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LM3S2965 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 56 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199369-LM3S2965-IBZ50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 108-BGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 108-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S2965
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 56
Date RAM Size: 64K x 8

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2965-IBZ50-A2
ARM Microcontrollers - MCU LM3S2965-IBZ50-A2
ARM Microcontrollers - MCU IC ARM CORTEX MCU

ARM Microcontrollers - MCU IC ARM CORTEX MCU

Buy Now Datasheet
Microcontrollers - LM3S2965-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2965-IBZ50-A2
Microcontrollers LM3S2965-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2965-IBZ50-A2 726-1154-ND LM3S2965-IBZ50-A2 685-LM3S2965-IBZ50-A2 1199369-LM3S2965-IBZ50-A2 LM3S2965-IBZ50-A2 LM3S2965-IBZ50-A2
Product Name LM3S2965 Stellaris LM3S Microcontroller Microcontrollers 50MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S2965-IBZ50-A2 ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 64 KB 64 KB 256 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers