Texas Instruments LM3S2776 Stellaris LM3S Microcontroller LM3S2776-IQR50-A0T

Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2776 Stellaris LM3S Microcontroller - LM3S2776-IQR50-A0T - Texas Instruments
Dallas, TX, United States
LM3S2776 Stellaris LM3S Microcontroller
LM3S2776-IQR50-A0T
LM3S2776 Stellaris LM3S Microcontroller LM3S2776-IQR50-A0T
Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S2776-IQR50-A0T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2776-IQR50-A0T-ND
Microcontrollers LM3S2776-IQR50-A0T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S2776-IQR50-A0T - 779050-LM3S2776-IQR50-A0T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2776-IQR50-A0T
779050-LM3S2776-IQR50-A0T
Embedded - Embedded - Microcontrollers - LM3S2776-IQR50-A0T 779050-LM3S2776-IQR50-A0T
Manufacturer: Texas Instruments Win Source Part Number: 779050-LM3S2776-IQR5 0-A0T Series: Stellaris ARM Cortex-M3S 2000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S2776 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32F423RHT3; STM32F413RHT6; STM32F413RHT3; STM32L052R8T7; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779050-LM3S2776-IQR50-A0T
Series: Stellaris ARM Cortex-M3S 2000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S2776
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32F423RHT3; STM32F413RHT6; STM32F413RHT3; STM32L052R8T7;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB 3.3V Embedded Microcontroller MCU
685-LM3S2776-IQR50-A0T
50MHz 128KB 3.3V Embedded Microcontroller MCU 685-LM3S2776-IQR50-A0T
32b ARM MCU 50MHz 128KB FLASH LQFP 3.3V Product overview: LM3S2776-IQR50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2776-IQR50-A 0T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LQFP 3.3V Product overview: LM3S2776-IQR50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2776-IQR50-A0T can be used for catalog matching and distributor lookup.

Supplier's Site
IC MCU 32BIT 128KB FLASH 64LQFP - 815-LM3S2776-IQR50-A0T - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64LQFP
815-LM3S2776-IQR50-A0T
IC MCU 32BIT 128KB FLASH 64LQFP 815-LM3S2776-IQR50-A0T
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2776-IQR50-A0T
ARM Microcontrollers - MCU LM3S2776-IQR50-A0T
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet
Microcontrollers - LM3S2776-IQR50-A0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2776-IQR50-A0T
Microcontrollers LM3S2776-IQR50-A0T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - LM3S2776-IQR50-A0T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2776-IQR50-A0T
Embedded - Microcontrollers LM3S2776-IQR50-A0T
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2776-IQR50-A0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2776-IQR50-A0T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2776-IQR50-A0T
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2776-IQR50-A0T LM3S2776-IQR50-A0T-ND 779050-LM3S2776-IQR50-A0T 685-LM3S2776-IQR50-A0T 815-LM3S2776-IQR50-A0T LM3S2776-IQR50-A0T LM3S2776-IQR50-A0T LM3S2776-IQR50-A0T LM3S2776-IQR50-A0T
Product Name LM3S2776 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S2776-IQR50-A0T 50MHz 128KB 3.3V Embedded Microcontroller MCU IC MCU 32BIT 128KB FLASH 64LQFP ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 10 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 6x10b
RAM 64 KB 128 KB 64 KB 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products