The FS32K146HAT0VLHT is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M4F core with a maximum operating frequency of 112 MHz. It operates within a voltage range of 2.7 V to 5.5 V and supports an ambient temperature range of -40 °C to 105 °C in HSRUN mode, extending to 150 °C in RUN mode. The device includes up to 2 MB of program flash memory with error-correcting code (ECC), 256 KB of SRAM, and 64 KB of FlexNVM for data storage and EEPROM emulation. This microcontroller supports various communication interfaces, including multiple Low Power UART, SPI, and I2C modules, as well as FlexCAN and Ethernet capabilities. It also features advanced power management options with multiple power modes, ensuring energy efficiency. The integrated safety and security features include a Cryptographic Services Engine, system memory protection, and watchdog timers. The device is available in several package options, including 64-pin LQFP, making it suitable for a range of applications requiring robust processing power and connectivity.
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64
Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981897-FS32K146HAT0V
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
IC MCU 32BIT 1MB FLASH 64LQFP Product overview: FS32K146HAT0VLHT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K146HAT0VLHT
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
ARM Microcontrollers - MCU S32K146 32-bit MCU, ARM
IC MCU 32BIT 1MB FLASH 64LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FS32K146HAT0VLHT | 981897-FS32K146HAT0VLHT | 685-FS32K146HAT0VLHT | FS32K146HAT0VLHT-ND | FS32K146HAT0VLHT | FS32K146HAT0VLHT | FS32K146HAT0VLHT | FS32K146HAT0VLHT | FS32K146HAT0VLHT |
| Product Name | Embedded - Embedded - Microcontrollers - FS32K146HAT0VLHT | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | ||||
| Package Type | QFP; Other; LQFP64 | Other; Tray | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz |