ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
FS32K - S32K148 Arm Cortex-M4F, 2 Mb Flash
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
ARM Microcontrollers - MCU Cortex M4F, 2MB,176 LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K148HET0MLUT-ND | FS32K148HET0MLUT | FS32K148HET0MLUT | FS32K148HET0MLUT | FS32K148HET0MLUT | FS32K148HET0MLUT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 32x12b SAR; D/A 1x8b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 2000 KB |