8-bit Microcontrollers - MCU 8-BIT MCU
- Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 36-QFP (7x7)
IC MCU 8BIT 8KB FLASH 36QFP
IC MCU 8BIT 8KB FLASH 36QFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F0A08AU-EB-TLM-H | LC87F0A08AU-EB-TLM-H | LC87F0A08AU-EB-TLM-H | LC87F0A08AU-EB-TLM-H |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 8 MHz | 8 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 28 |