IC MCU 8BIT 256KB FLASH 100TQFP
8-bit Microcontrollers - MCU FROM256KBRAM8KBTQFP1
- Microcontroller IC 8-Bit 12MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F5LP6AUTE-2E | LC87F5LP6AUTE-2E | LC87F5LP6AUTE-2E |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 12 MHz | ||
| RAM | 8 KB |