Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU HD64F3684GHV

Description
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3684GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3684GHV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3684GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3684GHV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-HD64F3684GHV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-HD64F3684GHV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-HD64F3684GHV
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3684GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3684GHV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3684GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3684GHV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F3684GHV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F3684GHV-ND
Microcontrollers HD64F3684GHV-ND
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD64F3684GHV - 753467-HD64F3684GHV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3684GHV
753467-HD64F3684GHV
Embedded - Embedded - Microcontrollers - HD64F3684GHV 753467-HD64F3684GHV
Manufacturer: Renesas Electronics America Win Source Part Number: 753467-HD64F3684GHV Series: H8 H8/300H Tiny Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300H Speed: 20MHz Package: 64-BQFP Core Size: 16-Bit Connectivity: I2C, SCI Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: HD64F3684 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): TMP93CS32F; TMP93CS32FG; HD64F3684GH; Introduction Date: March 20, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Renesas Electronics America
Win Source Part Number: 753467-HD64F3684GHV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 20MHz
Package: 64-BQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: HD64F3684
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 64-QFP (14x14)
Alternative Parts (Cross-Reference): TMP93CS32F; TMP93CS32FG; HD64F3684GH;
Introduction Date: March 20, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
HD64F3684GHV
16-bit Microcontrollers - MCU HD64F3684GHV
16-bit Microcontrollers - MCU MCU 3/5V 32K Pb-free 64-QFP

16-bit Microcontrollers - MCU MCU 3/5V 32K Pb-free 64-QFP

Buy Now Datasheet
Microcontrollers - HD64F3684GHV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3684GHV
Microcontrollers HD64F3684GHV
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F3684GHV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F3684GHV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F3684GHV
IC MCU 16BIT 32KB FLASH 64QFP

IC MCU 16BIT 32KB FLASH 64QFP

Supplier's Site
Embedded - Microcontrollers - HD64F3684GHV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3684GHV
Embedded - Microcontrollers HD64F3684GHV
IC MCU 16BIT 32KB FLASH 64QFP

IC MCU 16BIT 32KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - HD64F3684GHV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD64F3684GHV
Microcontrollers HD64F3684GHV
IC MCU 16BIT 32KB FLASH 64QFP

IC MCU 16BIT 32KB FLASH 64QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3684GHV HD64F3684GHV-ND 753467-HD64F3684GHV HD64F3684GHV HD64F3684GHV HD64F3684GHV HD64F3684GHV HD64F3684GHV
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - HD64F3684GHV 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Serial Interface I2C, SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers