Texas Instruments LM3S1937 Stellaris LM3S Microcontroller LM3S1937-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1937 Stellaris LM3S Microcontroller - LM3S1937-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1937 Stellaris LM3S Microcontroller
LM3S1937-IBZ50-A2
LM3S1937 Stellaris LM3S Microcontroller LM3S1937-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
 - LM3S1937-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
Microcontrollers - 296-25682-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25682-ND
Microcontrollers 296-25682-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1937-IBZ50-A2
ARM Microcontrollers - MCU LM3S1937-IBZ50-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K, Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K, Ind Temp

Buy Now Datasheet
Microcontrollers - LM3S1937-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1937-IBZ50-A2
Microcontrollers LM3S1937-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1937-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1937-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1937-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1937-IBZ50-A2 LM3S1937-IBZ50-A2 296-25682-ND LM3S1937-IBZ50-A2 LM3S1937-IBZ50-A2 LM3S1937-IBZ50-A2
Product Name LM3S1937 Stellaris LM3S Microcontroller Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Obsolete Declining; Not For New Designs Declining; Not For New Designs
ROM Type Flash Flash Flash; FLASH
Package Type BGA; Other; BGA108 Other; 108-LFBGA BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA
Clock Speed 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details