Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F7145FW50V HD64F7145FW50V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920092-HD64F7145FW50 V Series: SuperH® SH7144 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: SH-2 Speed: 50MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: HD64F7145 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920092-HD64F7145FW50 V Series: SuperH® SH7144 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: SH-2 Speed: 50MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: HD64F7145 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD64F7145FW50V is a 32-bit microcontroller from the SH7145 group, featuring a SuperH RISC engine architecture. It operates at a maximum frequency of 50 MHz and includes 256 KB of FLASH memory, providing ample storage for applications. The device is housed in a 144-pin LQFP package, measuring 20x20 mm, which facilitates integration into various electronic systems. This microcontroller is suitable for a range of applications, including consumer electronics, industrial automation, and communication devices, due to its efficient processing capabilities and memory capacity. Engineers should consider this product for projects requiring a reliable and powerful microcontroller solution.

Datasheet Summary
Powered by GS/AI

The HD64F7145FW50V is a 32-bit microcontroller from the SH7145 group, featuring a SuperH RISC engine architecture. It operates at a maximum frequency of 50 MHz and includes 256 KB of FLASH memory, providing ample storage for applications. The device is housed in a 144-pin LQFP package, measuring 20x20 mm, which facilitates integration into various electronic systems. This microcontroller is suitable for a range of applications, including consumer electronics, industrial automation, and communication devices, due to its efficient processing capabilities and memory capacity. Engineers should consider this product for projects requiring a reliable and powerful microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7145FW50V - 920092-HD64F7145FW50V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7145FW50V
920092-HD64F7145FW50V
Embedded - Embedded - Microcontrollers - HD64F7145FW50V 920092-HD64F7145FW50V
Manufacturer: Renesas Electronics America Win Source Part Number: 920092-HD64F7145FW50 V Series: SuperH® SH7144 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: SH-2 Speed: 50MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: HD64F7145 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920092-HD64F7145FW50V
Series: SuperH® SH7144
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH-2 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: SH-2
Speed: 50MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: HD64F7145
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-HD64F7145FW50V
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-HD64F7145FW50V
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: HD64F7145FW50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7145FW50V can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 144LQFP Product overview: HD64F7145FW50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7145FW50V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F7145FW50V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F7145FW50V-ND
Microcontrollers HD64F7145FW50V-ND
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - HD64F7145FW50V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F7145FW50V
Microcontrollers HD64F7145FW50V
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - HD64F7145FW50V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F7145FW50V
Microcontrollers HD64F7145FW50V
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F7145FW50V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F7145FW50V
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F7145FW50V
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
IC MCU 32BIT 256KB FLASH 144LQFP - 668-HD64F7145FW50V - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 144LQFP
668-HD64F7145FW50V
IC MCU 32BIT 256KB FLASH 144LQFP 668-HD64F7145FW50V
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - HD64F7145FW50V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD64F7145FW50V
Microcontrollers HD64F7145FW50V
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
HD64F7145FW50V
32-bit Microcontrollers - MCU HD64F7145FW50V
32-bit Microcontrollers - MCU MCU 5V 256K I-temp Pb-Free FP-144F

32-bit Microcontrollers - MCU MCU 5V 256K I-temp Pb-Free FP-144F

Buy Now Datasheet
Embedded - Microcontrollers - HD64F7145FW50V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F7145FW50V
Embedded - Microcontrollers HD64F7145FW50V
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 920092-HD64F7145FW50V 685-HD64F7145FW50V HD64F7145FW50V-ND HD64F7145FW50V HD64F7145FW50V HD64F7145FW50V 668-HD64F7145FW50V HD64F7145FW50V HD64F7145FW50V HD64F7145FW50V
Product Name Embedded - Embedded - Microcontrollers - HD64F7145FW50V 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 144LQFP Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3.3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C83448700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers