FTRAY / 8-BIT MICROCONTROLLER Product overview: LC87F7BC8AU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7BC8AU-QIP-
IC MCU 8BIT 128KB FLASH QFP
8-bit Microcontrollers - MCU 8-BIT MCU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LC87F7BC8AU-QIP-E | LC87F7BC8AU-QIP-E | LC87F7BC8AU-QIP-E | LC87F7BC8AU-QIP-E |
| Product Name | 8-bit Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | |||
| RAM | 4.1 KB | |||
| Supply Voltage | 5 volts | |||
| Serial Interface | 2-Wire, 3-WIRE |