32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,USB High Speed
IC MCU 32BIT 256KB FLASH 76QFN
IC MCU 32BIT 256KB FLASH 76QFN
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 76-QFN (9x9)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FT906Q-C-R | FT906Q-C-R | FT906Q-C-R | FT906Q-C-R |
| Product Name | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 100 MHz | 100 MHz | ||
| RAM | 320 KB | 320 KB | ||
| ROM Type | Flash; FLASH |