onsemi Embedded - Embedded - Microcontrollers - LC87F5R96BU-QIP-E LC87F5R96BU-QIP-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206073-LC87F5R96BU-Q IP-E Packaging: Tray Number of I/O: 50 Program Memory Size: 98KB (98K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206073-LC87F5R96BU-Q IP-E Packaging: Tray Number of I/O: 50 Program Memory Size: 98KB (98K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F5R96BU-QIP-E - 206073-LC87F5R96BU-QIP-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F5R96BU-QIP-E
206073-LC87F5R96BU-QIP-E
Embedded - Embedded - Microcontrollers - LC87F5R96BU-QIP-E 206073-LC87F5R96BU-QIP-E
Manufacturer: ON Semiconductor Win Source Part Number: 206073-LC87F5R96BU-Q IP-E Packaging: Tray Number of I/O: 50 Program Memory Size: 98KB (98K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206073-LC87F5R96BU-QIP-E
Packaging: Tray
Number of I/O: 50
Program Memory Size: 98KB (98K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QIPE (14x14)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F5R96BU-QIP-E
8-bit Embedded Microcontroller MCU 685-LC87F5R96BU-QIP-E
8-bit Microcontroller with 96K-byte Flash ROM and 4096-byte RAM, PQFP64 14x14 / QIP64E, 60-FTRAY Product overview: LC87F5R96BU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5R96BU-QIP- E can be used for catalog matching and distributor lookup.

8-bit Microcontroller with 96K-byte Flash ROM and 4096-byte RAM, PQFP64 14x14 / QIP64E, 60-FTRAY Product overview: LC87F5R96BU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5R96BU-QIP-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LC87F5R96BU-QIP-E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LC87F5R96BU-QIP-E
Embedded - Microcontrollers LC87F5R96BU-QIP-E
IC MCU 8BIT 98KB FLASH 64QIPE

IC MCU 8BIT 98KB FLASH 64QIPE

Supplier's Site Datasheet
Microcontrollers - LC87F5R96BU-QIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F5R96BU-QIP-E
Microcontrollers LC87F5R96BU-QIP-E
- Microcontroller IC 8-Bit 12MHz 98KB (98K x 8) FLASH 64-QIPE (14x14)

- Microcontroller IC 8-Bit 12MHz 98KB (98K x 8) FLASH 64-QIPE (14x14)

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F5R96BU-QIP-E
8-bit Microcontrollers - MCU LC87F5R96BU-QIP-E
8-bit Microcontrollers - MCU FROM96KBRAM4KBQFP64

8-bit Microcontrollers - MCU FROM96KBRAM4KBQFP64

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F5R96BU-QIP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F5R96BU-QIP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F5R96BU-QIP-E
IC MCU 8BIT 98KB FLASH 64QIPE

IC MCU 8BIT 98KB FLASH 64QIPE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206073-LC87F5R96BU-QIP-E 685-LC87F5R96BU-QIP-E LC87F5R96BU-QIP-E LC87F5R96BU-QIP-E LC87F5R96BU-QIP-E LC87F5R96BU-QIP-E
Product Name Embedded - Embedded - Microcontrollers - LC87F5R96BU-QIP-E 8-bit Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 12 MHz 12 MHz 12 MHz
RAM 98 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details