Xstormy16 - Microcontroller IC 16-Bit 10MHz 768KB (768K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 768KB FLASH 100TQFP
Xstormy16 - Microcontroller IC 16-Bit 10MHz 768KB (768K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 768KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16-BIT MICROCONTROLL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC88FC3K0AUTJ-2H-ND | LC88FC3K0AUTJ-2H | LC88FC3K0AUTJ-2H | LC88FC3K0AUTJ-2H | LC88FC3K0AUTJ-2H |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 47.5 KB | 47.5 KB | 47.5 KB | ||
| ROM | 768 KB |