Texas Instruments LM3S1512 Stellaris LM3S Microcontroller LM3S1512-IQC25-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1512 Stellaris LM3S Microcontroller - LM3S1512-IQC25-A2 - Texas Instruments
Dallas, TX, United States
LM3S1512 Stellaris LM3S Microcontroller
LM3S1512-IQC25-A2
LM3S1512 Stellaris LM3S Microcontroller LM3S1512-IQC25-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
25MHz 96KB Embedded Microcontroller MCU
685-LM3S1512-IQC25-A2
25MHz 96KB Embedded Microcontroller MCU 685-LM3S1512-IQC25-A2
32b ARM MCU, 25MHz, 96KB FLASH, LQFP, 58 I/O Product overview: LM3S1512-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1512-IQC25-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 96KB FLASH, LQFP, 58 I/O Product overview: LM3S1512-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1512-IQC25-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2 - 1199342-LM3S1512-IQC25-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2
1199342-LM3S1512-IQC25-A2
Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2 1199342-LM3S1512-IQC25-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199342-LM3S1512-IQC 25-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LM3S1512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 58 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199342-LM3S1512-IQC25-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 25MHz
Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S1512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 58
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - 726-1103-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1103-ND
Microcontrollers 726-1103-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S1512-IQC25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1512-IQC25-A2
Microcontrollers LM3S1512-IQC25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1512-IQC25-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1512-IQC25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1512-IQC25-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1512-IQC25-A2
ARM Microcontrollers - MCU LM3S1512-IQC25-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1512-IQC25-A2 685-LM3S1512-IQC25-A2 1199342-LM3S1512-IQC25-A2 726-1103-ND LM3S1512-IQC25-A2 LM3S1512-IQC25-A2 LM3S1512-IQC25-A2
Product Name LM3S1512 Stellaris LM3S Microcontroller 25MHz 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
RAM 64 KB 96 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers