Manufacturer: Renesas Electronics America
Win Source Part Number: 016907-HD64F7045F28V
Packaging: Tray
Core Processor: SH-2
Number of I/O: 98
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: HD64F7045
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-QFP (20x20)
Speed(Frequency): 28.7MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): SPC560P50L5BEABY; SPC560P50L5BEABR; SPC584G80E5PEC0X; SPC560P50L5BEFBY ;
Introduction Date: March 18, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 32BIT 256KB FLASH 144QFP Product overview: HD64F7045F28V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7045F28V can be used for catalog matching and distributor lookup.
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz 256KB (256K x 8) FLASH 144-QFP (20x20)
IC MCU 32BIT 256KB FLASH 144QFP
32-bit Microcontrollers - MCU MCU 5V 256K Pb-Free 144-QFP
IC MCU 32BIT 256KB FLASH 144QFP
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz 256KB (256K x 8) FLASH 144-QFP (20x20)
IC MCU 32BIT 256KB FLASH 144QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 016907-HD64F7045F28V | 685-HD64F7045F28V | HD64F7045F28V-ND | HD64F7045F28V | HD64F7045F28V | HD64F7045F28V | HD64F7045F28V | HD64F7045F28V |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F7045F28V | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||||
| Clock Speed | 28.7 MHz | 28.7 MHz | 28.7 MHz | 28.7 MHz | 28.7 MHz | |||
| RAM | 256 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |