8-bit Microcontrollers - MCU 8-BIT MCU
IC MCU 8BIT 32KB FLASH 64QIPE
IC MCU 8BIT 32KB FLASH 64QIPE
- Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) FLASH 64-QIPE (14x14)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F7932BUEF-2H | LC87F7932BUEF-2H | LC87F7932BUEF-2H | LC87F7932BUEF-2H |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH |