onsemi Integrated Circuits (ICs) - Embedded - Microcontrollers LC88FC2H0AVUTE-2H

Description
Win Source Part Number: 1193915-LC88FC2H0AVU TE-2H Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: Xstormy16 Speed: 12MHz Package: Tray Standard Package: 450 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V Alternative Parts (Cross-Reference): LC88FC2H0AVUTE2H; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSLC88FC2H0AVUTE -2H,2156-LC88FC2H0AV UTE-2H-OS Base Product Number: LC88
Request a Quote Datasheet
Description
Win Source Part Number: 1193915-LC88FC2H0AVU TE-2H Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: Xstormy16 Speed: 12MHz Package: Tray Standard Package: 450 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V Alternative Parts (Cross-Reference): LC88FC2H0AVUTE2H; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSLC88FC2H0AVUTE -2H,2156-LC88FC2H0AV UTE-2H-OS Base Product Number: LC88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1193915-LC88FC2H0AVUTE-2H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1193915-LC88FC2H0AVUTE-2H
Integrated Circuits (ICs) - Embedded - Microcontrollers 1193915-LC88FC2H0AVUTE-2H
Win Source Part Number: 1193915-LC88FC2H0AVU TE-2H Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: Xstormy16 Speed: 12MHz Package: Tray Standard Package: 450 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V Alternative Parts (Cross-Reference): LC88FC2H0AVUTE2H; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSLC88FC2H0AVUTE -2H,2156-LC88FC2H0AV UTE-2H-OS Base Product Number: LC88

Win Source Part Number: 1193915-LC88FC2H0AVUTE-2H
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: Xstormy16
Speed: 12MHz
Package: Tray
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): LC88FC2H0AVUTE2H;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: ONSONSLC88FC2H0AVUTE-2H,2156-LC88FC2H0AVUTE-2H-OS
Base Product Number: LC88

Buy Now Datasheet
 - LC88FC2H0AVUTE-2H - Rochester Electronics
Newburyport, MA, United States
16-bit Microcontroller with 512K-byte Flash ROM and 24K-byte RAM

16-bit Microcontroller with 512K-byte Flash ROM and 24K-byte RAM

Supplier's Site Datasheet
Microcontrollers - LC88FC2H0AVUTE-2H-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LC88FC2H0AVUTE-2H-ND
Microcontrollers LC88FC2H0AVUTE-2H-ND
Xstormy16 - Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Xstormy16 - Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-LC88FC2H0AVUTE-2H
16-bit Embedded Microcontroller MCU 685-LC88FC2H0AVUTE-2H
16-bit Microcontroller with 512K-byte Flash ROM and 24K-byte RAM, TQFP100 14x14 / TQFP100, 450-JTRAY Product overview: LC88FC2H0AVUTE-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC88FC2H0AVUTE-2 H can be used for catalog matching and distributor lookup.

16-bit Microcontroller with 512K-byte Flash ROM and 24K-byte RAM, TQFP100 14x14 / TQFP100, 450-JTRAY Product overview: LC88FC2H0AVUTE-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC88FC2H0AVUTE-2H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC88FC2H0AVUTE-2H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC88FC2H0AVUTE-2H
Integrated Circuits (ICs) - Embedded - Microcontrollers LC88FC2H0AVUTE-2H
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers - LC88FC2H0AVUTE-2H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC88FC2H0AVUTE-2H
Microcontrollers LC88FC2H0AVUTE-2H
Xstormy16 - Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Xstormy16 - Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
LC88FC2H0AVUTE-2H
16-bit Microcontrollers - MCU LC88FC2H0AVUTE-2H
16-bit Microcontrollers - MCU 16B FROM512KBRAM24KB

16-bit Microcontrollers - MCU 16B FROM512KBRAM24KB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1193915-LC88FC2H0AVUTE-2H LC88FC2H0AVUTE-2H LC88FC2H0AVUTE-2H-ND 685-LC88FC2H0AVUTE-2H LC88FC2H0AVUTE-2H LC88FC2H0AVUTE-2H LC88FC2H0AVUTE-2H
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 512 KB 24 KB 24 KB 24 KB 24 KB
ROM Type Flash; FLASH ROM; Flash Flash Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers