Microchip Technology, Inc. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| MCP1643 is a compact, high-efficiency, fixed frequency, synchronous step-up LED driver with constant current, that operates from one and two-cell alkaline and NiMH/NiCd batteries. The device can also drive two... | |
| Microchip’s MCP1612 DC-to-DC converter offers the customer a compact and inexpensive method of efficiently converting battery and bus voltages to the lower voltages required by various circuits within their systems. | |
| Product overview data is currently unavailable. | |
| The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an... | |
| The MCP1253-33X50 and MCP1253-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1253-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1253-ADJ has an... | |
| The MCP1256, MCP1257, MCP1258 and MCP1259 are inductorless, positive regulated charge pump DC/DC converters. Generating a regulated 3.3 V output voltage from a 1.8 V to 3.6 V input, they... | |
| The MCP16251/2 is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. This family of devices provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell or... | |
| The MCP16301 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 30V. Integrated features include... | |
| The MCP16301H is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 36V. Integrated features include... | |
| The MCP16331 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 or 8-pin TDFN 2x3 package that operates from input voltage sources up to... | |
| The MCP1662 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or... | |
| The MCP1663 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 400 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications... | |
| The MCP1664 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or... |
| << Prev | Next >> |