Manufacturer: Microchip Technology
Win Source Part Number: 1074747-MCP1630VT-E/
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: MCP1630
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): MAX1897EGP+; MAX1897EGP+T; MAX1897ETP-T; MAX1887EEE+T ;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Switching Controllers High Speed PWM PIC attach
IC REG CTRLR MULT TOPOLOGY 8MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1074747-MCP1630VT-E/MS | MCP1630VT-E/MSTR-ND | MCP1630VT-E/MS | MCP1630VT-E/MS | MCP1630VT-E/MS | MCP1630VT-E/MS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1630VT-E/MS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Buck-Boost, Flyback, SEPIC | Buck; Boost; Buck-Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Active |