Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA SC-74A, SOT-753
Win Source Part Number: 1372189-MCP1663T-E/O
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: MCP1663
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.4V
Voltage - Output (Max): 32V
Current - Output: 375mA
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 2.4V
Frequency - Switching: 500kHz
Synchronous Rectifier: No
Switching Voltage Regulators 32V, 1.8A Switch Non-Synch Boost Reg
Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA SC-74A, SOT-753
IC REG BOOST ADJ 375MA SOT23-5
IC REG BOOST 32V 375MA SOT23-5
IC REG BOOST 32V 375MA SOT23-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1663T-E/OTCT-ND | 1372189-MCP1663T-E/OT | MCP1663T-E/OT | MCP1663T-E/OT | MCP1663T-E/OT | MCP1663T-E/OT | MCP1663T-E/OT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 2.4 to 32 volts | 2.4 to 32 volts | 2.4 volts | 2.4 volts | |||
| IOUT | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps |