Microchip Technology, Inc. Inductorless Positive Regulated Charge Pump MCP1256

Description
The MCP1256, MCP1257, MCP1258 and MCP1259 are inductorless, positive regulated charge pump DC/DC converters. Generating a regulated 3.3 V output voltage from a 1.8 V to 3.6 V input, they are specifically designed for applications operating from 2 cell alkaline, 2 cell Ni-Cd, 2 cell Ni-MH, or one primary lithium coin cell battery. These devices automatically switch from 1.5x to 2x boost operation modes to maintain high efficiency. In addition, at light output loads, the MCP1256 and MCP1257 can be placed in a sleep mode, lowering the quiescent current while maintaining the regulated output voltage. Alternatively, the MCP1258 and MCP1259 provide a bypass feature connecting the input voltage to the output. This allows for real-time clocks, microcontrollers or other system devices to remain biased with virtually no current being consumed by the MCP1258 or MPC1259. In normal operation, the charge pumps switch at a fixed 650 kHz, avoiding sensitive IF bands, and the output voltage ripple is below 20 mVP-P at load currents up to 100 mA. The MCP1256 and MCP1258 feature a power-good output that can be used to detect out-of-regulation conditions. The MCP1257 and MCP1259 feature a low battery indication that issues a warning if the input voltage drops below a preset voltage threshold. Extremely low supply current and few external parts (4 capacitors) make these devices ideal for small, battery powered applications. A shutdown mode is also provided for further power reduction. The devices incorporate thermal and short-circuit protection. Additional Features High accuracy 3.3 V ±3.0 % output voltage Accepts 1.8 V to 3.6 V input voltages Supplies up to 100 mA output current Low 20 mVp-p output voltage ripple Integrated thermal shutdown and short circuit protection Uses small ceramic capacitors Operates at 650 kHz switching frequency Low-power sleep mode feature on MCP1256/7 Bypass mode on MCP1258/9 Low-power 0.1 μA shutdown mode Shutdown input compatible with 1.8 V logic Soft-start circuitry to minimize inrush current Available in 10 pin 3x3 DFN or 10 pin MSOP packages
Datasheet
Description
The MCP1256, MCP1257, MCP1258 and MCP1259 are inductorless, positive regulated charge pump DC/DC converters. Generating a regulated 3.3 V output voltage from a 1.8 V to 3.6 V input, they are specifically designed for applications operating from 2 cell alkaline, 2 cell Ni-Cd, 2 cell Ni-MH, or one primary lithium coin cell battery. These devices automatically switch from 1.5x to 2x boost operation modes to maintain high efficiency. In addition, at light output loads, the MCP1256 and MCP1257 can be placed in a sleep mode, lowering the quiescent current while maintaining the regulated output voltage. Alternatively, the MCP1258 and MCP1259 provide a bypass feature connecting the input voltage to the output. This allows for real-time clocks, microcontrollers or other system devices to remain biased with virtually no current being consumed by the MCP1258 or MPC1259. In normal operation, the charge pumps switch at a fixed 650 kHz, avoiding sensitive IF bands, and the output voltage ripple is below 20 mVP-P at load currents up to 100 mA. The MCP1256 and MCP1258 feature a power-good output that can be used to detect out-of-regulation conditions. The MCP1257 and MCP1259 feature a low battery indication that issues a warning if the input voltage drops below a preset voltage threshold. Extremely low supply current and few external parts (4 capacitors) make these devices ideal for small, battery powered applications. A shutdown mode is also provided for further power reduction. The devices incorporate thermal and short-circuit protection. Additional Features High accuracy 3.3 V ±3.0 % output voltage Accepts 1.8 V to 3.6 V input voltages Supplies up to 100 mA output current Low 20 mVp-p output voltage ripple Integrated thermal shutdown and short circuit protection Uses small ceramic capacitors Operates at 650 kHz switching frequency Low-power sleep mode feature on MCP1256/7 Bypass mode on MCP1258/9 Low-power 0.1 μA shutdown mode Shutdown input compatible with 1.8 V logic Soft-start circuitry to minimize inrush current Available in 10 pin 3x3 DFN or 10 pin MSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductorless Positive Regulated Charge Pump - MCP1256 - Microchip Technology, Inc.
Chandler, AZ, United States
Inductorless Positive Regulated Charge Pump
MCP1256
Inductorless Positive Regulated Charge Pump MCP1256
The MCP1256, MCP1257, MCP1258 and MCP1259 are inductorless, positive regulated charge pump DC/DC converters. Generating a regulated 3.3 V output voltage from a 1.8 V to 3.6 V input, they are specifically designed for applications operating from 2 cell alkaline, 2 cell Ni-Cd, 2 cell Ni-MH, or one primary lithium coin cell battery. These devices automatically switch from 1.5x to 2x boost operation modes to maintain high efficiency. In addition, at light output loads, the MCP1256 and MCP1257 can be placed in a sleep mode, lowering the quiescent current while maintaining the regulated output voltage. Alternatively, the MCP1258 and MCP1259 provide a bypass feature connecting the input voltage to the output. This allows for real-time clocks, microcontrollers or other system devices to remain biased with virtually no current being consumed by the MCP1258 or MPC1259. In normal operation, the charge pumps switch at a fixed 650 kHz, avoiding sensitive IF bands, and the output voltage ripple is below 20 mVP-P at load currents up to 100 mA. The MCP1256 and MCP1258 feature a power-good output that can be used to detect out-of-regulation conditions. The MCP1257 and MCP1259 feature a low battery indication that issues a warning if the input voltage drops below a preset voltage threshold. Extremely low supply current and few external parts (4 capacitors) make these devices ideal for small, battery powered applications. A shutdown mode is also provided for further power reduction. The devices incorporate thermal and short-circuit protection. Additional Features High accuracy 3.3 V ±3.0 % output voltage Accepts 1.8 V to 3.6 V input voltages Supplies up to 100 mA output current Low 20 mVp-p output voltage ripple Integrated thermal shutdown and short circuit protection Uses small ceramic capacitors Operates at 650 kHz switching frequency Low-power sleep mode feature on MCP1256/7 Bypass mode on MCP1258/9 Low-power 0.1 μA shutdown mode Shutdown input compatible with 1.8 V logic Soft-start circuitry to minimize inrush current Available in 10 pin 3x3 DFN or 10 pin MSOP packages

The MCP1256, MCP1257, MCP1258 and MCP1259 are inductorless, positive regulated charge pump DC/DC converters. Generating a regulated 3.3 V output voltage from a 1.8 V to 3.6 V input, they are specifically designed for applications operating from 2 cell alkaline, 2 cell Ni-Cd, 2 cell Ni-MH, or one primary lithium coin cell battery. These devices automatically switch from 1.5x to 2x boost operation modes to maintain high efficiency. In addition, at light output loads, the MCP1256 and MCP1257 can be placed in a sleep mode, lowering the quiescent current while maintaining the regulated output voltage. Alternatively, the MCP1258 and MCP1259 provide a bypass feature connecting the input voltage to the output. This allows for real-time clocks, microcontrollers or other system devices to remain biased with virtually no current being consumed by the MCP1258 or MPC1259. In normal operation, the charge pumps switch at a fixed 650 kHz, avoiding sensitive IF bands, and the output voltage ripple is below 20 mVP-P at load currents up to 100 mA. The MCP1256 and MCP1258 feature a power-good output that can be used to detect out-of-regulation conditions. The MCP1257 and MCP1259 feature a low battery indication that issues a warning if the input voltage drops below a preset voltage threshold. Extremely low supply current and few external parts (4 capacitors) make these devices ideal for small, battery powered applications. A shutdown mode is also provided for further power reduction. The devices incorporate thermal and short-circuit protection.

Additional Features

    • High accuracy 3.3 V ±3.0 % output voltage
    • Accepts 1.8 V to 3.6 V input voltages
    • Supplies up to 100 mA output current
    • Low 20 mVp-p output voltage ripple
    • Integrated thermal shutdown and short circuit protection
    • Uses small ceramic capacitors
    • Operates at 650 kHz switching frequency
    • Low-power sleep mode feature on MCP1256/7
    • Bypass mode on MCP1258/9
    • Low-power 0.1 μA shutdown mode
    • Shutdown input compatible with 1.8 V logic
    • Soft-start circuitry to minimize inrush current
    • Available in 10 pin 3x3 DFN or 10 pin MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Charge Pump Regulators
Product Number MCP1256
Product Name Inductorless Positive Regulated Charge Pump
Configuration / Function Charge Pump
Unlock Full Specs
to access all available technical data