Manufacturer: Microchip Technology
Win Source Part Number: 884078-MCP1631HV-330
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3.5V ~ 16V
Family Name: MCP1631
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
IC REG CTRLR SEPIC 20SSOP
Switching Controllers Hi Vltg Integ HS PWM I Mode
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884078-MCP1631HV-330E/SS | MCP1631HV-330E/SS-ND | MCP1631HV-330E/SS | MCP1631HV-330E/SS | MCP1631HV-330E/SS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631HV-330E/SS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 20-SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Frequency Control, Ramp |