IC REG CHARGE PUMP POS REGULATED
Buck-Boost, Charge Pump Switching Regulator IC Positive Adjustable 1.5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHRG PUMP ADJ 120MA 8MSOP
IC REG CHARGE PUMP POS REGULATED
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1253-ADJI/MSVAO | MCP1253-ADJI/MSVAO | MCP1253-ADJI/MSVAO | 536-MCP1253-ADJI/MSVAO |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG CHARGE PUMP POS REGULATED |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1.5 to 5.5 volts | 1 volts |