Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA 8-VFDFN Exposed Pad
Win Source Part Number: 1249835-MCP1640B-I/M
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Current - Output: 350mA
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: Yes
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1640BIMC
Base Product Number: MCP1640
IC REG BOOST ADJ 350MA 8DFN
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA 8-VFDFN Exposed Pad
IC REG BOOST ADJ 350MA 8DFN
IC REG BOOST ADJ 350MA 8DFN
Switching Voltage Regulators 500 kHz 300 mA Syn Boost Converter
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1640B-I/MC-ND | 1249835-MCP1640B-I/MC | MCP1640B-I/MC | MCP1640B-I/MC | MCP1640B-I/MC | MCP1640B-I/MC | MCP1640B-I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tube | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 volts | 2 volts |