IC REG BUCK 0.8V 500MA 8DFN
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 500mA 8-VFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1603T-080I/MC | MCP1603T-080I/MC |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps |
| fsw | 2000 kHz | 2000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-VFDFN Exposed Pad |