The MCP1631HV-500E/ST is a high-speed pulse width modulator (PWM) designed for programmable switching battery charger applications. It operates with a high input voltage range of +3.5V to +16V and provides a regulated output voltage of +5.0V with a maximum current of 250 mA. This device features peak current mode control, an integrated high current low side MOSFET driver capable of 1A peak, and a shutdown mode that reduces quiescent current to 2.4 µA. The MCP1631HV-500E/ST is suitable for charging multiple battery chemistries, including Li-Ion, NiMH, NiCd, and Pb-Acid, making it versatile for various applications. It includes integrated protection features such as overvoltage comparator, undervoltage lockout, and overtemperature protection. The device can be combined with a microcontroller for enhanced control over output voltage, current, switching frequency, and maximum duty cycle, allowing for intelligent power system development. Available in a 20-lead TSSOP package, this product is ideal for engineers looking for a robust solution for high input voltage applications in battery management and LED lighting systems.
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1220926-MCP1631HV-50
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Sepic
Control Features: Enable, Frequency Control, Ramp
Supply Voltage: 3.5V ~ 16V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MCP1631HV
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Switching Controllers Hi Vltg Integ HS PWM I Mode
IC REG CTRLR SEPIC 20TSSOP
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR SEPIC 20TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1631HV-500E/ST-ND | 1220926-MCP1631HV-500E/ST | MCP1631HV-500E/ST | MCP1631HV-500E/ST | MCP1631HV-500E/ST | MCP1631HV-500E/ST |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631HV-500E/ST | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Sepic | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |