Manufacturer: Microchip Technology
Win Source Part Number: 884079-MCP1631T-E/ML
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.5V ~ 16V
Family Name: MCP1631
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1631T-E/MLTR, MCP1631T-E/ML-ND, MCP1631T-E/MLCT, MCP1631T-E/MLDKR
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Switching Controllers Integrated HS PWM I Mode
IC REG CTRLR SEPIC 20QFN
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884079-MCP1631T-E/ML | MCP1631T-E/MLTR-ND | MCP1631T-E/ML | MCP1631T-E/ML | MCP1631T-E/ML |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631T-E/ML | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 20-QFN (4x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Frequency Control, Ramp |