"Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST 3V 800MA 8MSOP
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 3Vout
IC REG BOOST 3V 800MA 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642BT-30I/MSCT-ND | MCP1642BT-30I/MS | MCP1642BT-30I/MS | MCP1642BT-30I/MS | MCP1642BT-30I/MS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 to ? volts | 3 volts |