Manufacturer: Microchip Technology
Win Source Part Number: 926598-MCP1665T-E/MR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 10-VFQFN Exposed Pad
Package: 10-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1665
Categories: Integrated Circuits (ICs)
Case / Package: 10-VQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.39.0001
Other Part Number: MCP1665T-E/MRATR, MCP1665T-E/MRACT, MCP1665T-E/MRADKR
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 10-VFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 10-VFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 10-VFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 10-VFQFN Exposed Pad
IC REG BOOST ADJ 1A 10VQFN
IC REG BOOST ADJ 1A 10VQFN
Switching Voltage Regulators 32V Output 3.6A Boost Converter
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926598-MCP1665T-E/MRA | MCP1665T-E/MRACT-ND | MCP1665T-E/MRA | MCP1665T-E/MRA | MCP1665T-E/MRA | MCP1665T-E/MRA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1665T-E/MRA | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 10-VQFN (2x2) | Other; 10-VFQFN Exposed Pad | Other; 10-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 2.8 to 32 volts | 2.8 to 32 volts | 2.8 volts |