The MCP1631VT-E/ST is a high-speed analog pulse width modulator (PWM) designed for intelligent power system applications. It operates at a frequency of 2 MHz and supports programmable switching battery charger designs. This device features peak current mode control and voltage mode control options, with high voltage variants capable of operating from +3.5V to +16V input. The MCP1631VT-E/ST provides regulated output voltage options of +5.0V or +3.3V, delivering a maximum current of 250 mA. Integrated features include an error amplifier, battery current and voltage sensing amplifiers, an overvoltage comparator, and a high current low side MOSFET driver with a peak current of 1A. The device also includes a shutdown mode that reduces quiescent current to 2.4 µA and has built-in overtemperature protection and undervoltage lockout (UVLO). It is available in multiple package types, including 20-lead TSSOP and SSOP, making it suitable for various applications such as high input voltage programmable battery chargers and LED lighting systems.
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Switching Controllers Integrated HS PWM V Mode
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR SEPIC 20TSSOP
IC REG CTRLR SEPIC 20TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1631VT-E/STTR-ND | MCP1631VT-E/ST | MCP1631VT-E/ST | MCP1631VT-E/ST | MCP1631VT-E/ST |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |