Manufacturer: Microchip Technology
Win Source Part Number: 739902-MCP16251T-I/C
Manufacturer Homepage: www.microchip.com
Reference case: SOT23
Reference Date Code: 1732+
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
IC REG BOOST ADJ 100MA SOT23-6
IC REG BOOST ADJ 100MA SOT23-6
IC REG BOOST ADJ 100MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739902-MCP16251T-I/CH | MCP16251T-I/CHCT-ND | MCP16251T-I/CH | MCP16251T-I/CH | MCP16251T-I/CH | MCP16251T-I/CH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16251T-I/CH | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 1.8 to 5.5 volts |